Microchip Technology, Inc. Interface - Interface - Telecom - ZL50023GAG2 ZL50023GAG2

Description
Manufacturer: Microchip Technology Win Source Part Number: 1282950-ZL50023GAG2 Packaging: Tray Mounting Style: SMD Function: Switch Supply Current: 130mA Categories: Integrated Circuits Supplier Device Package: 256-BGA (17x17) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 256-BGA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ZL50023 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 1.89V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1282950-ZL50023GAG2 Packaging: Tray Mounting Style: SMD Function: Switch Supply Current: 130mA Categories: Integrated Circuits Supplier Device Package: 256-BGA (17x17) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 256-BGA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ZL50023 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 1.89V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL50023GAG2 - 1282950-ZL50023GAG2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50023GAG2
1282950-ZL50023GAG2
Interface - Interface - Telecom - ZL50023GAG2 1282950-ZL50023GAG2
Manufacturer: Microchip Technology Win Source Part Number: 1282950-ZL50023GAG2 Packaging: Tray Mounting Style: SMD Function: Switch Supply Current: 130mA Categories: Integrated Circuits Supplier Device Package: 256-BGA (17x17) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 256-BGA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ZL50023 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 1.89V

Manufacturer: Microchip Technology
Win Source Part Number: 1282950-ZL50023GAG2
Packaging: Tray
Mounting Style: SMD
Function: Switch
Supply Current: 130mA
Categories: Integrated Circuits
Supplier Device Package: 256-BGA (17x17)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.zarlink.com
Manufacturer Package: 256-BGA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: ZL50023
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 1.89V

Buy Now
Interface Transceiver IC - 702-ZL50023GAG2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL50023GAG2
Interface Transceiver IC 702-ZL50023GAG2
IC TELECOM INTERFACE 256BGA Product overview: ZL50023GAG2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50023GAG2 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 256BGA Product overview: ZL50023GAG2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50023GAG2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - ZL50023GAG2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Switch 256-BGA (17x17)

Telecom IC Switch 256-BGA (17x17)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ZL50023GAG2
Integrated Circuits (ICs) - Interface - Telecom ZL50023GAG2
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282950-ZL50023GAG2 702-ZL50023GAG2 ZL50023GAG2 ZL50023GAG2
Product Name Interface - Interface - Telecom - ZL50023GAG2 Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Supply Voltage Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907361 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS; ESD Protected
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
 - 74ABT245PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface Transceiver IC - 722-SI2493-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers