Microchip Technology, Inc. Interface Transceiver IC ZL50021GAG2

Description
IC TELECOM INTERFACE 256BGA Product overview: ZL50021GAG2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50021GAG2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 256BGA Product overview: ZL50021GAG2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50021GAG2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-ZL50021GAG2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL50021GAG2
Interface Transceiver IC 702-ZL50021GAG2
IC TELECOM INTERFACE 256BGA Product overview: ZL50021GAG2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50021GAG2 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 256BGA Product overview: ZL50021GAG2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50021GAG2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - ZL50021GAG2 - 1282947-ZL50021GAG2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50021GAG2
1282947-ZL50021GAG2
Interface - Interface - Telecom - ZL50021GAG2 1282947-ZL50021GAG2
Manufacturer: Microchip Technology Win Source Part Number: 1282947-ZL50021GAG2 Packaging: Tray Mounting Style: SMD Function: Switch Supply Current: 1.75mA Categories: Integrated Circuits Supplier Device Package: 256-BGA (17x17) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 256-BGA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: ZL50021 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 1.89V

Manufacturer: Microchip Technology
Win Source Part Number: 1282947-ZL50021GAG2
Packaging: Tray
Mounting Style: SMD
Function: Switch
Supply Current: 1.75mA
Categories: Integrated Circuits
Supplier Device Package: 256-BGA (17x17)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.zarlink.com
Manufacturer Package: 256-BGA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: ZL50021
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 1.89V

Buy Now
Telecom - ZL50021GAG2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Switch 256-BGA (17x17)

Telecom IC Switch 256-BGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - ZL50021GAG2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ZL50021GAG2
Integrated Circuits (ICs) - Interface - Telecom ZL50021GAG2
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-ZL50021GAG2 1282947-ZL50021GAG2 ZL50021GAG2 ZL50021GAG2
Product Name Interface Transceiver IC Interface - Interface - Telecom - ZL50021GAG2 Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface module - 289-722 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Low-power inverter - 74AUP1G04GM,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details