Microchip Technology, Inc. Interface Transceiver IC ZL50015GAC

Description
IC TELECOM INTERFACE 256BGA Product overview: ZL50015GAC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50015GAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 256BGA Product overview: ZL50015GAC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50015GAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-ZL50015GAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL50015GAC
Interface Transceiver IC 702-ZL50015GAC
IC TELECOM INTERFACE 256BGA Product overview: ZL50015GAC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50015GAC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 256BGA Product overview: ZL50015GAC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50015GAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - ZL50015GAC - 940015-ZL50015GAC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50015GAC
940015-ZL50015GAC
Interface - Interface - Telecom - ZL50015GAC 940015-ZL50015GAC
Manufacturer: Microchip Technology Win Source Part Number: 940015-ZL50015GAC Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Switch 256-PBGA (17x17) Package: Tray Package: 256-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: ZL50015 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (17x17) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Microchip Technology
Win Source Part Number: 940015-ZL50015GAC
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Switch 256-PBGA (17x17)
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ZL50015
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (17x17)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - ZL50015GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ZL50015GAC
Integrated Circuits (ICs) - Interface - Telecom ZL50015GAC
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site
Telecom - ZL50015GAC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
ZL50015GAC
Telecom ZL50015GAC
Telecom IC Switch 256-PBGA (17x17)

Telecom IC Switch 256-PBGA (17x17)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-ZL50015GAC 940015-ZL50015GAC ZL50015GAC ZL50015GAC
Product Name Interface Transceiver IC Interface - Interface - Telecom - ZL50015GAC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Controllers - CP8770BT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 32R1606AR4CTVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details