Microchip Technology, Inc. Audio Special Purpose - ZL38090LDG1 ZL38090LDG1

Description
Manufacturer: Microchip Technology Win Source Part Number: 940008-ZL38090LDG1 Features: Audio Audio Processor Channel 64-QFN (9x9) Package: Tray Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ZL38090 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1300 Estimated Pruduction Lead Time: 7 Weeks
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 940008-ZL38090LDG1 Features: Audio Audio Processor Channel 64-QFN (9x9) Package: Tray Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ZL38090 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1300 Estimated Pruduction Lead Time: 7 Weeks
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - ZL38090LDG1 - 940008-ZL38090LDG1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - ZL38090LDG1
940008-ZL38090LDG1
Audio Special Purpose - ZL38090LDG1 940008-ZL38090LDG1
Manufacturer: Microchip Technology Win Source Part Number: 940008-ZL38090LDG1 Features: Audio Audio Processor Channel 64-QFN (9x9) Package: Tray Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ZL38090 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1300 Estimated Pruduction Lead Time: 7 Weeks

Manufacturer: Microchip Technology
Win Source Part Number: 940008-ZL38090LDG1
Features: Audio Audio Processor Channel 64-QFN (9x9)
Package: Tray
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ZL38090
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1300
Estimated Pruduction Lead Time: 7 Weeks

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 940008-ZL38090LDG1
Product Name Audio Special Purpose - ZL38090LDG1
Package Type 64-QFN (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

QFN Interface Transceiver IC - 702-SI32177-B-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS31/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
3 suppliers
Controllers - CP8769AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers