Microchip Technology, Inc. Audio Special Purpose - ZL38051LDG1 ZL38051LDG1

Description
Manufacturer: Microchip Technology Win Source Part Number: 940005-ZL38051LDG1 Series: AcuEdge™ Features: Audio Audio Signal Processor 2 Channel 64-QFN Package: Tray Mounting: Surface Mount Family Name: ZL38051 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 940005-ZL38051LDG1 Series: AcuEdge™ Features: Audio Audio Signal Processor 2 Channel 64-QFN Package: Tray Mounting: Surface Mount Family Name: ZL38051 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - ZL38051LDG1 - 940005-ZL38051LDG1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - ZL38051LDG1
940005-ZL38051LDG1
Audio Special Purpose - ZL38051LDG1 940005-ZL38051LDG1
Manufacturer: Microchip Technology Win Source Part Number: 940005-ZL38051LDG1 Series: AcuEdge™ Features: Audio Audio Signal Processor 2 Channel 64-QFN Package: Tray Mounting: Surface Mount Family Name: ZL38051 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 940005-ZL38051LDG1
Series: AcuEdge™
Features: Audio Audio Signal Processor 2 Channel 64-QFN
Package: Tray
Mounting: Surface Mount
Family Name: ZL38051
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 940005-ZL38051LDG1
Product Name Audio Special Purpose - ZL38051LDG1
Package Type 64-QFN
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2404-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Line Interface ICs - 1220347 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details