Microchip Technology, Inc. Audio Special Purpose - ZL38051LDF1 ZL38051LDF1

Description
Manufacturer: Microchip Technology Win Source Part Number: 812565-ZL38051LDF1 Packaging: Reel Applications: Consumer Audio Function: Audio Signal Processor Number of Channels: 2 Supplier Device Package: 64-QFN (9x9) Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,700 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 812565-ZL38051LDF1 Packaging: Reel Applications: Consumer Audio Function: Audio Signal Processor Number of Channels: 2 Supplier Device Package: 64-QFN (9x9) Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,700 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - ZL38051LDF1 - 812565-ZL38051LDF1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - ZL38051LDF1
812565-ZL38051LDF1
Audio Special Purpose - ZL38051LDF1 812565-ZL38051LDF1
Manufacturer: Microchip Technology Win Source Part Number: 812565-ZL38051LDF1 Packaging: Reel Applications: Consumer Audio Function: Audio Signal Processor Number of Channels: 2 Supplier Device Package: 64-QFN (9x9) Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,700 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 812565-ZL38051LDF1
Packaging: Reel
Applications: Consumer Audio
Function: Audio Signal Processor
Number of Channels: 2
Supplier Device Package: 64-QFN (9x9)
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,700
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 812565-ZL38051LDF1
Product Name Audio Special Purpose - ZL38051LDF1
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1248749 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type Dso
Pins 20 #
View Details
16-bit transceiver with direction pin; 3-state - 74ALVCH16245DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI32266-C-FM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type 50-QFN (6x8)
View Details
2 suppliers