Manufacturer: Microchip Technology
Win Source Part Number: 1282927-ZL38010DCF1
Packaging: Tape and Reel
Mounting Style: SMD
Function: Telecom Circuit
Supply Current: 100μA
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.zarlink.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: ZL38010
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
IC TELECOM INTERFACE 28SOIC Product overview: ZL38010DCF1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL38010DCF1 can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 28SOIC
IC TELECOM INTERFACE 28SOIC
Telecom IC Telecom Circuit 28-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1282927-ZL38010DCF1 | 702-ZL38010DCF1 | ZL38010DCF1 | ZL38010DCF1 | ZL38010DCF1 |
| Product Name | Interface - Interface - Telecom - ZL38010DCF1 | Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V |