Microchip Technology, Inc. Interface - Interface - Telecom - ZL38003GMG ZL38003GMG

Description
Manufacturer: Microchip Technology Win Source Part Number: 940003-ZL38003GMG Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Echo Cancellation 81-CABGA (10x10) Package: Tray Package: 81-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 81-CABGA (10x10) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 940003-ZL38003GMG Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Echo Cancellation 81-CABGA (10x10) Package: Tray Package: 81-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 81-CABGA (10x10) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL38003GMG - 940003-ZL38003GMG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL38003GMG
940003-ZL38003GMG
Interface - Interface - Telecom - ZL38003GMG 940003-ZL38003GMG
Manufacturer: Microchip Technology Win Source Part Number: 940003-ZL38003GMG Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Echo Cancellation 81-CABGA (10x10) Package: Tray Package: 81-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 81-CABGA (10x10) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Microchip Technology
Win Source Part Number: 940003-ZL38003GMG
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Echo Cancellation 81-CABGA (10x10)
Package: Tray
Package: 81-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 81-CABGA (10x10)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
Interface Transceiver IC - 702-ZL38003GMG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL38003GMG
Interface Transceiver IC 702-ZL38003GMG
IC TELECOM INTERFACE 81CABGA / Telecom IC Echo Cancellation 81-CABGA (10x10) Product overview: ZL38003GMG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL38003GMG can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 81CABGA / Telecom IC Echo Cancellation 81-CABGA (10x10) Product overview: ZL38003GMG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL38003GMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - ZL38003GMG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
ZL38003GMG
Telecom ZL38003GMG
Telecom IC Echo Cancellation 81-CABGA (10x10)

Telecom IC Echo Cancellation 81-CABGA (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 940003-ZL38003GMG 702-ZL38003GMG ZL38003GMG
Product Name Interface - Interface - Telecom - ZL38003GMG Interface Transceiver IC Telecom
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B933-400JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Bus buffer/line driver; 3-state - 74AHCT1G125GZ-Q1YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details