Rochester Electronics 8 MHZ Clock and Timing IC MD82C284-8/B

Description
82C284 - Clock Generator 8 Mhz
Request a Quote Datasheet
Description
82C284 - Clock Generator 8 Mhz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MD82C284-8/B - Rochester Electronics
Newburyport, MA, United States
82C284 - Clock Generator 8 Mhz

82C284 - Clock Generator 8 Mhz

Supplier's Site Datasheet
8 MHZ Clock and Timing IC - 728-MD82C284-8/B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 MHZ Clock and Timing IC
728-MD82C284-8/B
8 MHZ Clock and Timing IC 728-MD82C284-8/B
CLOCK GENERATOR 8 MHZ Product overview: MD82C284-8/B from Rochester Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8 MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MD82C284-8/B can be used for catalog matching and distributor lookup.

CLOCK GENERATOR 8 MHZ Product overview: MD82C284-8/B from Rochester Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8 MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MD82C284-8/B can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1216737-MD82C284-8/B
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1216737-MD82C284-8/B
Win Source Part Number: 1216737-MD82C284-8/B Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): MD82C284-8B; MD82C2848/B; MD82C2848B; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Rochester Electronics, LLC Other Names: INTREIMD82C284-8/B,2 156-MD82C284-8/B RoHS Status: Not applicable

Win Source Part Number: 1216737-MD82C284-8/B
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): MD82C284-8B; MD82C2848/B; MD82C2848B;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Rochester Electronics, LLC
Other Names: INTREIMD82C284-8/B,2156-MD82C284-8/B
RoHS Status: Not applicable

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MD82C284-8/B - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MD82C284-8/B
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MD82C284-8/B
CLOCK GENERATOR 8 MHZ

CLOCK GENERATOR 8 MHZ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MD82C284-8/B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MD82C284-8/B
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MD82C284-8/B
CLOCK GENERATOR 8 MHZ

CLOCK GENERATOR 8 MHZ

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number MD82C284-8/B 728-MD82C284-8/B 1216737-MD82C284-8/B MD82C284-8/B MD82C284-8/B
Product Name 8 MHZ Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Clock/Timing - Clock Buffers, Drivers - 59920ZQ-59920-7SOI - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-3BCPZ-REEL7 - 910038-AD9518-3BCPZ-REEL7 - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-LFCSP-VQ (7x7)
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4002BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details