Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom VSC8584XKS-14

Description
Manufacturer: Microchip Technology Win Source Part Number: 1316824-VSC8584XKS-1 4 Category: Integrated Circuits (ICs)>Interface>Tele com Packaging: Tray Number of Circuits: 1 Standard Package: 90 Mounting: Surface Mount Function: Ethernet Interface: GMII, SerDes, SPI, TBI Voltage - Supply: 1V Supplier Device Package: 256-PBGA (17x17) Case / Package: 256-BGA ECCN: 5A991B1 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Base Product Number: VSC8584 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1316824-VSC8584XKS-1 4 Category: Integrated Circuits (ICs)>Interface>Tele com Packaging: Tray Number of Circuits: 1 Standard Package: 90 Mounting: Surface Mount Function: Ethernet Interface: GMII, SerDes, SPI, TBI Voltage - Supply: 1V Supplier Device Package: 256-PBGA (17x17) Case / Package: 256-BGA ECCN: 5A991B1 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Base Product Number: VSC8584 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1316824-VSC8584XKS-14 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1316824-VSC8584XKS-14
Integrated Circuits (ICs) - Interface - Telecom 1316824-VSC8584XKS-14
Manufacturer: Microchip Technology Win Source Part Number: 1316824-VSC8584XKS-1 4 Category: Integrated Circuits (ICs)>Interface>Tele com Packaging: Tray Number of Circuits: 1 Standard Package: 90 Mounting: Surface Mount Function: Ethernet Interface: GMII, SerDes, SPI, TBI Voltage - Supply: 1V Supplier Device Package: 256-PBGA (17x17) Case / Package: 256-BGA ECCN: 5A991B1 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Base Product Number: VSC8584 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1316824-VSC8584XKS-14
Category: Integrated Circuits (ICs)>Interface>Telecom
Packaging: Tray
Number of Circuits: 1
Standard Package: 90
Mounting: Surface Mount
Function: Ethernet
Interface: GMII, SerDes, SPI, TBI
Voltage - Supply: 1V
Supplier Device Package: 256-PBGA (17x17)
Case / Package: 256-BGA
ECCN: 5A991B1
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Base Product Number: VSC8584
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-VSC8584XKS-14
Interface Transceiver IC 702-VSC8584XKS-14
IC TELECOM INTERFACE 256BGA Product overview: VSC8584XKS-14 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8584XKS-14 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 256BGA Product overview: VSC8584XKS-14 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8584XKS-14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site Datasheet
Telecom - VSC8584XKS-14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet 256-PBGA (17x17)

Telecom IC Ethernet 256-PBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8584XKS-14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8584XKS-14
Integrated Circuits (ICs) - Interface - Telecom VSC8584XKS-14
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1316824-VSC8584XKS-14 702-VSC8584XKS-14 VSC8584XKS-14 VSC8584XKS-14 VSC8584XKS-14
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 1V Other; 1V Other; 1V Other; 1V Other
Package Type BGA; 256-BGA Tray 256-BGA BGA; 256-BGA BGA
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Unbuffered inverter - 74AHC1GU04GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details