Microchip Technology, Inc. Interface Transceiver IC VSC8572XKS-01

Description
IC TELECOM INTERFACE 256BGA Product overview: VSC8572XKS-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8572XKS-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 256BGA Product overview: VSC8572XKS-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8572XKS-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-VSC8572XKS-01
Interface Transceiver IC 702-VSC8572XKS-01
IC TELECOM INTERFACE 256BGA Product overview: VSC8572XKS-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8572XKS-01 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 256BGA Product overview: VSC8572XKS-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8572XKS-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - VSC8572XKS-01 - 807351-VSC8572XKS-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC8572XKS-01
807351-VSC8572XKS-01
Interface - Interface - Telecom - VSC8572XKS-01 807351-VSC8572XKS-01
Manufacturer: Microchip Technology Win Source Part Number: 807351-VSC8572XKS-01 Packaging: Tray Mounting Style: SMD Number of Circuits: 2 Function: Ethernet Interface: RMII Part Status: Obsolete (End Of Life) Supplier Device Package: 256-PBGA (17x17) Manufacturer Package: 256-BGA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 1V, 2.5V

Manufacturer: Microchip Technology
Win Source Part Number: 807351-VSC8572XKS-01
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 2
Function: Ethernet
Interface: RMII
Part Status: Obsolete (End Of Life)
Supplier Device Package: 256-PBGA (17x17)
Manufacturer Package: 256-BGA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1V, 2.5V

Buy Now
Telecom - VSC8572XKS-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet 256-PBGA (17x17)

Telecom IC Ethernet 256-PBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8572XKS-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8572XKS-01
Integrated Circuits (ICs) - Interface - Telecom VSC8572XKS-01
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-VSC8572XKS-01 807351-VSC8572XKS-01 VSC8572XKS-01 VSC8572XKS-01
Product Name Interface Transceiver IC Interface - Interface - Telecom - VSC8572XKS-01 Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 1V, 2.5V Other; 1V~ 2.5V Other; 1V, 2.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 752-A5303SLETR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
Interface Transceiver IC - 753-ADM8668T A12 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details