Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom VSC8552XKS-02

Description
Win Source Part Number: 1005548-VSC8552XKS-0 2 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 90 Mounting: SMD (SMT) Function: Ethernet Voltage - Supply: 1V Package / Case: 256-BGA Supplier Device Package: 256-PBGA (17x17) ECCN: 5A991B1 Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC8552
Request a Quote Datasheet
Description
Win Source Part Number: 1005548-VSC8552XKS-0 2 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 90 Mounting: SMD (SMT) Function: Ethernet Voltage - Supply: 1V Package / Case: 256-BGA Supplier Device Package: 256-PBGA (17x17) ECCN: 5A991B1 Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC8552
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1005548-VSC8552XKS-02 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1005548-VSC8552XKS-02
Integrated Circuits (ICs) - Interface - Telecom 1005548-VSC8552XKS-02
Win Source Part Number: 1005548-VSC8552XKS-0 2 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 90 Mounting: SMD (SMT) Function: Ethernet Voltage - Supply: 1V Package / Case: 256-BGA Supplier Device Package: 256-PBGA (17x17) ECCN: 5A991B1 Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC8552

Win Source Part Number: 1005548-VSC8552XKS-02
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 1
Standard Package: 90
Mounting: SMD (SMT)
Function: Ethernet
Voltage - Supply: 1V
Package / Case: 256-BGA
Supplier Device Package: 256-PBGA (17x17)
ECCN: 5A991B1
Fake Threat In the Open Market: 47 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: VSC8552

Buy Now Datasheet
Interface Transceiver IC - 702-VSC8552XKS-02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC8552XKS-02
Interface Transceiver IC 702-VSC8552XKS-02
IC TELECOM INTERFACE 256BGA Product overview: VSC8552XKS-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8552XKS-02 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 256BGA Product overview: VSC8552XKS-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8552XKS-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site Datasheet
Telecom - VSC8552XKS-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet 256-PBGA (17x17)

Telecom IC Ethernet 256-PBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8552XKS-02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8552XKS-02
Integrated Circuits (ICs) - Interface - Telecom VSC8552XKS-02
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1005548-VSC8552XKS-02 702-VSC8552XKS-02 VSC8552XKS-02 VSC8552XKS-02 VSC8552XKS-02
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 1V Other; 1V Other; 1V Other; 1V Other
Features RoHS RoHS
Data Rate 10000 to 1.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GW,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 5-TSSOP, SC-70-5, SOT-353
View Details
2 suppliers
Interface module - 289-597 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details