Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom VSC8541XMV-05

Description
Manufacturer: Microchip Technology Win Source Part Number: 1322374-VSC8541XMV-0 5 Category: Integrated Circuits (ICs)>Interface>Tele com Packaging: Tray Number of Circuits: 1 Standard Package: 260 Mounting: Surface Mount Function: Ethernet Interface: GMII, MII, RMII Supplier Device Package: 68-QFN (8x8) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 68-VFQFN Exposed Pad ECCN: 5A991B1 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Base Product Number: VSC8541 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1322374-VSC8541XMV-0 5 Category: Integrated Circuits (ICs)>Interface>Tele com Packaging: Tray Number of Circuits: 1 Standard Package: 260 Mounting: Surface Mount Function: Ethernet Interface: GMII, MII, RMII Supplier Device Package: 68-QFN (8x8) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 68-VFQFN Exposed Pad ECCN: 5A991B1 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Base Product Number: VSC8541 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1322374-VSC8541XMV-05 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1322374-VSC8541XMV-05
Integrated Circuits (ICs) - Interface - Telecom 1322374-VSC8541XMV-05
Manufacturer: Microchip Technology Win Source Part Number: 1322374-VSC8541XMV-0 5 Category: Integrated Circuits (ICs)>Interface>Tele com Packaging: Tray Number of Circuits: 1 Standard Package: 260 Mounting: Surface Mount Function: Ethernet Interface: GMII, MII, RMII Supplier Device Package: 68-QFN (8x8) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 68-VFQFN Exposed Pad ECCN: 5A991B1 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Base Product Number: VSC8541 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322374-VSC8541XMV-05
Category: Integrated Circuits (ICs)>Interface>Telecom
Packaging: Tray
Number of Circuits: 1
Standard Package: 260
Mounting: Surface Mount
Function: Ethernet
Interface: GMII, MII, RMII
Supplier Device Package: 68-QFN (8x8)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 68-VFQFN Exposed Pad
ECCN: 5A991B1
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Base Product Number: VSC8541
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Interface Transceiver IC - 702-VSC8541XMV-05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC8541XMV-05
Interface Transceiver IC 702-VSC8541XMV-05
IC TELECOM INTERFACE 68QFN Product overview: VSC8541XMV-05 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8541XMV-05 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 68QFN Product overview: VSC8541XMV-05 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8541XMV-05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC TELECOM INTERFACE 68QFN

IC TELECOM INTERFACE 68QFN

Supplier's Site Datasheet
Telecom - VSC8541XMV-05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet 68-QFN (8x8)

Telecom IC Ethernet 68-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8541XMV-05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8541XMV-05
Integrated Circuits (ICs) - Interface - Telecom VSC8541XMV-05
IC TELECOM INTERFACE 68QFN

IC TELECOM INTERFACE 68QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1322374-VSC8541XMV-05 702-VSC8541XMV-05 VSC8541XMV-05 VSC8541XMV-05 VSC8541XMV-05
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 68-VFQFN Exposed Pad Tray 68-VFQFN Exposed Pad 68-VFQFN Exposed Pad
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC1G66GV-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details