Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom VSC8531XMW-05

Description
Manufacturer: Microchip Technology Win Source Part Number: 1321923-VSC8531XMW-0 5 Category: Integrated Circuits (ICs)>Interface>Tele com Packaging: Tray Number of Circuits: 1 Standard Package: 490 Mounting: Surface Mount Function: Ethernet Interface: RMII Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 48-VFQFN Exposed Pad ECCN: 5A991B Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Base Product Number: VSC8531 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1321923-VSC8531XMW-0 5 Category: Integrated Circuits (ICs)>Interface>Tele com Packaging: Tray Number of Circuits: 1 Standard Package: 490 Mounting: Surface Mount Function: Ethernet Interface: RMII Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 48-VFQFN Exposed Pad ECCN: 5A991B Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Base Product Number: VSC8531 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1321923-VSC8531XMW-05 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1321923-VSC8531XMW-05
Integrated Circuits (ICs) - Interface - Telecom 1321923-VSC8531XMW-05
Manufacturer: Microchip Technology Win Source Part Number: 1321923-VSC8531XMW-0 5 Category: Integrated Circuits (ICs)>Interface>Tele com Packaging: Tray Number of Circuits: 1 Standard Package: 490 Mounting: Surface Mount Function: Ethernet Interface: RMII Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 48-VFQFN Exposed Pad ECCN: 5A991B Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Base Product Number: VSC8531 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321923-VSC8531XMW-05
Category: Integrated Circuits (ICs)>Interface>Telecom
Packaging: Tray
Number of Circuits: 1
Standard Package: 490
Mounting: Surface Mount
Function: Ethernet
Interface: RMII
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: 5A991B
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Base Product Number: VSC8531
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Interface Transceiver IC - 702-VSC8531XMW-05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC8531XMW-05
Interface Transceiver IC 702-VSC8531XMW-05
IC TELECOM INTERFACE 48QFN Product overview: VSC8531XMW-05 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8531XMW-05 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 48QFN Product overview: VSC8531XMW-05 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8531XMW-05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8531XMW-05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8531XMW-05
Integrated Circuits (ICs) - Interface - Telecom VSC8531XMW-05
IC TELECOM INTERFACE 48QFN

IC TELECOM INTERFACE 48QFN

Supplier's Site
Communication Interface Chip/UART/485/232 >> Ethernet ICs - VSC8531XMW-05 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Ethernet ICs
VSC8531XMW-05
Communication Interface Chip/UART/485/232 >> Ethernet ICs VSC8531XMW-05
1 RMII QFN-48-EP(6x6) Ethernet ICs ROHS

1 RMII QFN-48-EP(6x6) Ethernet ICs ROHS

Supplier's Site Datasheet
IC TELECOM INTERFACE 48QFN

IC TELECOM INTERFACE 48QFN

Supplier's Site Datasheet
Telecom - VSC8531XMW-05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet 48-QFN (6x6)

Telecom IC Ethernet 48-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1321923-VSC8531XMW-05 702-VSC8531XMW-05 VSC8531XMW-05 VSC8531XMW-05 VSC8531XMW-05 VSC8531XMW-05
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Communication Interface Chip/UART/485/232 >> Ethernet ICs Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface UART
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 48-VFQFN Exposed Pad Tray QFNL 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Controllers - 1043584-ADM6992X-AD-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers
Interface module - 289-531 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 872-DWM1000 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details