The VSC8530XMW-05 is a single-port industrial-grade Fast Ethernet copper PHY designed for applications requiring RGMII/RMII interfaces. It features a compact 48-pin QFN package with an exposed pad, measuring 6mm x 6mm, and a pin pitch of 0.4mm. This device supports various operating modes, including managed and unmanaged applications, and is equipped with advanced power management capabilities, including IEEE 802.3af Power-over-Ethernet support. The VSC8530XMW-05 also includes features such as automatic crossover and polarity detection, energy-efficient Ethernet, and diagnostic capabilities like VeriPHY cable diagnostics. It is suitable for use in environments where reliable Ethernet connectivity is essential. The product is compliant with lead-free standards and has a moisture sensitivity level of 3, indicating a maximum exposure time of 168 hours.
IC TELECOM INTERFACE 48QFN Product overview: VSC8530XMW-05 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8530XMW-05 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1117992-VSC8530XMW-0
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Function: Ethernet
Interface: RMII
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Alternative Parts (Cross-Reference): VSC8530XMW05;
ECCN: 5A991B
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: VSC8530
IC TELECOM INTERFACE 48QFN
Telecom IC Ethernet 48-QFN (6x6)
IC TELECOM INTERFACE 48QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-VSC8530XMW-05 | 1117992-VSC8530XMW-05 | VSC8530XMW-05 | VSC8530XMW-05 | VSC8530XMW-05 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Data Rate | 10000 to 100000 kbps | ||||
| Operating Temperature | -40 C (-40 F) |