Win Source Part Number: 1209567-VSC8502XML-0
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 1
Standard Package: 152
Mounting: SMD (SMT)
Function: Ethernet
Interface: Ethernet
Voltage - Supply: 3.3V
Supplier Device Package: 135-QFN (12x12)
Alternative Parts (Cross-Reference): VSC8502XML03;
ECCN: 5A991B1
Fake Threat In the Open Market: 77 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: VSC8502
IC TELECOM INTERFACE 135QFN Product overview: VSC8502XML-03 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8502XML-03 can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 135QFN
IC TELECOM INTERFACE 135QFN
Telecom IC Ethernet 135-QFN (12x12)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1209567-VSC8502XML-03 | 702-VSC8502XML-03 | VSC8502XML-03 | VSC8502XML-03 | VSC8502XML-03 |
| Product Name | Integrated Circuits (ICs) - Interface - Telecom | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | ||
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other | Other; 3.3V | Other; 3.3V |
| Features | RoHS | RoHS | |||
| Data Rate | 10000 to 1.00E6 kbps |