Manufacturer: Microchip Technology
Win Source Part Number: 852660-VSC8489YJU
Features: Telecom IC
Package: Bulk
Family Name: VSC8489
Categories: Integrated Circuits (ICs)
ECCN: 5A991B
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
IC TELECOM INTERFACE Product overview: VSC8489YJU from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8489YJU can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 852660-VSC8489YJU | 702-VSC8489YJU | VSC8489YJU | VSC8489YJU | VSC8489YJU |
| Product Name | Interface - Interface - Telecom - VSC8489YJU | Interface Transceiver IC | Telecom | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface |