Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom VSC8489YJU-01

Description
Win Source Part Number: 1380269-VSC8489YJU-0 1 Category: Integrated Circuits (ICs) - Interface - Telecom Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tray Product Status: Obsolete Package / Case: 196-BGA Supplier Device Package: 196-FCBGA (15x15) Mounting Type: Surface Mount HTSUS: 0000.00.0000 ECCN: OBSOLETE Function: Ethernet Voltage - Supply: 1V, 1.2V Number of Circuits: 2 Interface: SPI
Request a Quote Datasheet
Description
Win Source Part Number: 1380269-VSC8489YJU-0 1 Category: Integrated Circuits (ICs) - Interface - Telecom Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tray Product Status: Obsolete Package / Case: 196-BGA Supplier Device Package: 196-FCBGA (15x15) Mounting Type: Surface Mount HTSUS: 0000.00.0000 ECCN: OBSOLETE Function: Ethernet Voltage - Supply: 1V, 1.2V Number of Circuits: 2 Interface: SPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1380269-VSC8489YJU-01 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1380269-VSC8489YJU-01
Integrated Circuits (ICs) - Interface - Telecom 1380269-VSC8489YJU-01
Win Source Part Number: 1380269-VSC8489YJU-0 1 Category: Integrated Circuits (ICs) - Interface - Telecom Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tray Product Status: Obsolete Package / Case: 196-BGA Supplier Device Package: 196-FCBGA (15x15) Mounting Type: Surface Mount HTSUS: 0000.00.0000 ECCN: OBSOLETE Function: Ethernet Voltage - Supply: 1V, 1.2V Number of Circuits: 2 Interface: SPI

Win Source Part Number: 1380269-VSC8489YJU-01
Category: Integrated Circuits (ICs) - Interface - Telecom
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tray
Product Status: Obsolete
Package / Case: 196-BGA
Supplier Device Package: 196-FCBGA (15x15)
Mounting Type: Surface Mount
HTSUS: 0000.00.0000
ECCN: OBSOLETE
Function: Ethernet
Voltage - Supply: 1V, 1.2V
Number of Circuits: 2
Interface: SPI

Buy Now Datasheet
Interface Transceiver IC - 702-VSC8489YJU-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC8489YJU-01
Interface Transceiver IC 702-VSC8489YJU-01
IC TELECOM INTERFACE 196FCBGA Product overview: VSC8489YJU-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8489YJU-01 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 196FCBGA Product overview: VSC8489YJU-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8489YJU-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - VSC8489YJU-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet 196-FCBGA (15x15)

Telecom IC Ethernet 196-FCBGA (15x15)

Buy Now
IC TELECOM INTERFACE 196FCBGA

IC TELECOM INTERFACE 196FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8489YJU-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8489YJU-01
Integrated Circuits (ICs) - Interface - Telecom VSC8489YJU-01
IC TELECOM INTERFACE 196FCBGA

IC TELECOM INTERFACE 196FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1380269-VSC8489YJU-01 702-VSC8489YJU-01 VSC8489YJU-01 VSC8489YJU-01 VSC8489YJU-01
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 1V~ 1.2V Other; 1V, 1.2V Other; 1V, 1.2V Other; 1V, 1.2V Other
Operating Temperature -40 to 110 C (-40 to 230 F) -40 C (-40 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900821 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4851D,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface Transceiver IC - 702-SI32173-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
5 suppliers