IC TELECOM INTERFACE 256FCBGA Product overview: VSC8486YSN-04 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8486YSN-04 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 810900-VSC8486YSN-04
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 1
Function: Transceiver
Interface: Serial
Supplier Device Package: 256-FCBGA (17x17)
Manufacturer Package: 256-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 4 (72 Hours)
Supply Voltage (V): 1.2V
Telecom IC Transceiver 256-FCBGA (17x17)
IC TELECOM INTERFACE 256FCBGA
IC TELECOM INTERFACE 256FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-VSC8486YSN-04 | 810900-VSC8486YSN-04 | VSC8486YSN-04 | VSC8486YSN-04 | VSC8486YSN-04 |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - VSC8486YSN-04 | Telecom | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface; Transceiver | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 1.2V | Other; 1.2V | Other; 1.2V | Other; 1.2V | Other |
| Data Rate | 1.00E7 kbps |