Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - VSC7514XKS VSC7514XKS

Description
Manufacturer: Microchip Technology Win Source Part Number: 938845-VSC7514XKS Series: Ocelot™-10 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Networking Switch IC 10 Channel 256-PBGA (17x17) Package: 256-BGA Package: Tray Mounting: Surface Mount Family Name: VSC7514 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (17x17) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 938845-VSC7514XKS Series: Ocelot™-10 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Networking Switch IC 10 Channel 256-PBGA (17x17) Package: 256-BGA Package: Tray Mounting: Surface Mount Family Name: VSC7514 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (17x17) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC7514XKS - 938845-VSC7514XKS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC7514XKS
938845-VSC7514XKS
Interface - Interface - Analog Switches - Special Purpose - VSC7514XKS 938845-VSC7514XKS
Manufacturer: Microchip Technology Win Source Part Number: 938845-VSC7514XKS Series: Ocelot™-10 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Networking Switch IC 10 Channel 256-PBGA (17x17) Package: 256-BGA Package: Tray Mounting: Surface Mount Family Name: VSC7514 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (17x17) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 938845-VSC7514XKS
Series: Ocelot™-10
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Networking Switch IC 10 Channel 256-PBGA (17x17)
Package: 256-BGA
Package: Tray
Mounting: Surface Mount
Family Name: VSC7514
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (17x17)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - VSC7514XKS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
VSC7514XKS
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose VSC7514XKS
IC ETHERNET SWITCH 10-PORT

IC ETHERNET SWITCH 10-PORT

Supplier's Site
Analog Switches - Special Purpose - VSC7514XKS - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
VSC7514XKS
Analog Switches - Special Purpose VSC7514XKS
IC ETHERNET SWITCH 10-PORT

IC ETHERNET SWITCH 10-PORT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 938845-VSC7514XKS VSC7514XKS VSC7514XKS
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC7514XKS Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
LON interface - 753-648 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details