Microchip Technology, Inc. Interface Transceiver IC VSC7464YIH-02

Description
IC TELECOM INTERFACE Product overview: VSC7464YIH-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7464YIH-02 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TELECOM INTERFACE Product overview: VSC7464YIH-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7464YIH-02 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VSC7464YIH-02 is a 52 Gbps Carrier Ethernet switch designed for high-performance networking applications. It features a lead-free, 672-pin flip chip ball grid array (FCBGA) package with a compact size of 27 mm x 27 mm and a pin pitch of 1 mm. The device supports advanced functionalities such as Layer 2 and Layer 3 forwarding, Carrier Ethernet support, and quality of service (QoS) features. It is suitable for applications including wireless backhaul and network interface devices. The switch complies with IPC/JEDEC standards for lead-free products, ensuring reliability in various operating conditions. This product is intended for engineers seeking robust Ethernet switching solutions for their projects.

Datasheet Summary
Powered by GS/AI

The VSC7464YIH-02 is a 52 Gbps Carrier Ethernet switch designed for high-performance networking applications. It features a lead-free, 672-pin flip chip ball grid array (FCBGA) package with a compact size of 27 mm x 27 mm and a pin pitch of 1 mm. The device supports advanced functionalities such as Layer 2 and Layer 3 forwarding, Carrier Ethernet support, and quality of service (QoS) features. It is suitable for applications including wireless backhaul and network interface devices. The switch complies with IPC/JEDEC standards for lead-free products, ensuring reliability in various operating conditions. This product is intended for engineers seeking robust Ethernet switching solutions for their projects.

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-VSC7464YIH-02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC7464YIH-02
Interface Transceiver IC 702-VSC7464YIH-02
IC TELECOM INTERFACE Product overview: VSC7464YIH-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7464YIH-02 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE Product overview: VSC7464YIH-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7464YIH-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 1337919-VSC7464YIH-02 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1337919-VSC7464YIH-02
Integrated Circuits (ICs) - Interface - Telecom 1337919-VSC7464YIH-02
Win Source Part Number: 1337919-VSC7464YIH-0 2 Category: Integrated Circuits (ICs) - Interface - Telecom Series: LynX™-2 Package: Tray Number of Circuits: 1 Standard Package: 40 Function: Ethernet Switch Interface: 2-Wire Serial, SPI Current - Supply: 4.2A Voltage - Supply: 0.95V ~ 1.05V Mounting Type: Surface Mount Package / Case: 672-BGA, FCBGA Supplier Device Package: 672-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 125°C ECCN: 5A991B1 Fake Threat In the Open Market: 33 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC7464

Win Source Part Number: 1337919-VSC7464YIH-02
Category: Integrated Circuits (ICs) - Interface - Telecom
Series: LynX™-2
Package: Tray
Number of Circuits: 1
Standard Package: 40
Function: Ethernet Switch
Interface: 2-Wire Serial, SPI
Current - Supply: 4.2A
Voltage - Supply: 0.95V ~ 1.05V
Mounting Type: Surface Mount
Package / Case: 672-BGA, FCBGA
Supplier Device Package: 672-FCBGA (27x27)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: 5A991B1
Fake Threat In the Open Market: 33 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: VSC7464

Buy Now Datasheet
IC TELECOM INTERFACE

IC TELECOM INTERFACE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC7464YIH-02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC7464YIH-02
Integrated Circuits (ICs) - Interface - Telecom VSC7464YIH-02
IC TELECOM INTERFACE

IC TELECOM INTERFACE

Supplier's Site
Telecom - VSC7464YIH-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet Switch 672-FCBGA (27x27)

Telecom IC Ethernet Switch 672-FCBGA (27x27)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-VSC7464YIH-02 1337919-VSC7464YIH-02 VSC7464YIH-02 VSC7464YIH-02 VSC7464YIH-02
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 0.95V ~ 1.05V Other; 0.95V ~ 1.05V Other; 0.95V ~ 1.05V Other Other; 0.95V ~ 1.05V
Data Rate 10000 to 1.00E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2625821 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
Pins 14 #
View Details
Octal bus transceiver; 3-state - 74AHCT245PW-Q100J - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Filters - Active - 1337412-AMC1210IRHATG4 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.4V ~ 5.5V
View Details
4 suppliers