The VSC7444YIH-02 is a lead-free, 672-pin flip chip ball grid array (FCBGA) Ethernet switch designed for industrial applications. It features a compact body size of 27 mm x 27 mm, a pin pitch of 1 mm, and a maximum height of 2.71 mm. This switch supports a throughput of 44 Gbps, making it suitable for high-performance networking tasks. The product complies with IPC/JEDEC J-STD-020 standards for temperature and moisture sensitivity, ensuring reliability in various operating conditions. Its design is optimized for Layer 2 and Layer 3 forwarding, quality of service, and security features, making it a versatile choice for enterprise networking solutions.
IC TELECOM INTERFACE 672FCBGA
Telecom IC Ethernet Switch 672-FCBGA (27x27)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | VSC7444YIH-02 | VSC7444YIH-02 |
| Product Name | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Sensor Interface |