Microchip Technology, Inc. Interface Transceiver IC VSC7440XMT

Description
IC TELECOM INTERFACE 324BGA Product overview: VSC7440XMT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7440XMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 324BGA Product overview: VSC7440XMT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7440XMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-VSC7440XMT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC7440XMT
Interface Transceiver IC 702-VSC7440XMT
IC TELECOM INTERFACE 324BGA Product overview: VSC7440XMT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7440XMT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 324BGA Product overview: VSC7440XMT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7440XMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - VSC7440XMT - 938842-VSC7440XMT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC7440XMT
938842-VSC7440XMT
Interface - Interface - Telecom - VSC7440XMT 938842-VSC7440XMT
Manufacturer: Microchip Technology Win Source Part Number: 938842-VSC7440XMT Features: Telecom IC 324-BGA (19x19) Package: Tray Package: 324-BGA Mounting: Surface Mount Family Name: VSC7440 Categories: Integrated Circuits (ICs) Case / Package: 324-BGA (19x19) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 938842-VSC7440XMT
Features: Telecom IC 324-BGA (19x19)
Package: Tray
Package: 324-BGA
Mounting: Surface Mount
Family Name: VSC7440
Categories: Integrated Circuits (ICs)
Case / Package: 324-BGA (19x19)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Telecom - VSC7440XMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
VSC7440XMT
Telecom VSC7440XMT
Telecom IC 324-BGA (19x19)

Telecom IC 324-BGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC7440XMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC7440XMT
Integrated Circuits (ICs) - Interface - Telecom VSC7440XMT
IC TELECOM INTERFACE 324BGA

IC TELECOM INTERFACE 324BGA

Supplier's Site
Telecom VSC7440XMT
IC TELECOM INTERFACE 324BGA

IC TELECOM INTERFACE 324BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-VSC7440XMT 938842-VSC7440XMT VSC7440XMT VSC7440XMT VSC7440XMT
Product Name Interface Transceiver IC Interface - Interface - Telecom - VSC7440XMT Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Data Rate 10000 to 2.50E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 702-PEB 3331 HT V2.1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tray
View Details
4 suppliers
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details