Microchip Technology, Inc. Interface - Interface - Telecom - VSC7432YIH VSC7432YIH

Description
Manufacturer: Microchip Technology Win Source Part Number: 938840-VSC7432YIH Series: E-StaX-III-48 Features: Telecom IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 938840-VSC7432YIH Series: E-StaX-III-48 Features: Telecom IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC7432YIH - 938840-VSC7432YIH - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC7432YIH
938840-VSC7432YIH
Interface - Interface - Telecom - VSC7432YIH 938840-VSC7432YIH
Manufacturer: Microchip Technology Win Source Part Number: 938840-VSC7432YIH Series: E-StaX-III-48 Features: Telecom IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 938840-VSC7432YIH
Series: E-StaX-III-48
Features: Telecom IC
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Interface Transceiver IC - 702-VSC7432YIH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC7432YIH
Interface Transceiver IC 702-VSC7432YIH
IC TELECOM INTERFACE 24PORT Product overview: VSC7432YIH from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7432YIH can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 24PORT Product overview: VSC7432YIH from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7432YIH can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - VSC7432YIH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC7432YIH
Integrated Circuits (ICs) - Interface - Telecom VSC7432YIH
IC TELECOM INTERFACE 24PORT

IC TELECOM INTERFACE 24PORT

Supplier's Site
Telecom - VSC7432YIH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
VSC7432YIH
Telecom VSC7432YIH
Telecom IC Ethernet Switch 672-FCBGA (27x27)

Telecom IC Ethernet Switch 672-FCBGA (27x27)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 938840-VSC7432YIH 702-VSC7432YIH VSC7432YIH VSC7432YIH
Product Name Interface - Interface - Telecom - VSC7432YIH Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Power Switch ICs - 2291751 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TO-252
View Details
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4632TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details