Manufacturer: Microchip Technology
Win Source Part Number: 808982-VSC7428XJG-02
Supplier Device Package: 672-HSBGA (27x27)
Manufacturer Package: 672-BGA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 4 (72 Hours)
IC TELECOM INTERFACE 10PORT Product overview: VSC7428XJG-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7428XJG-02 can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 10PORT
Telecom IC Ethernet Switch 672-HSBGA (27x27)
IC TELECOM INTERFACE 10PORT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 808982-VSC7428XJG-02 | 702-VSC7428XJG-02 | VSC7428XJG-02 | VSC7428XJG-02 | VSC7428XJG-02 |
| Product Name | Interface - Interface - Telecom - VSC7428XJG-02 | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | |||
| Features | RoHS | RoHS | |||
| Data Rate | 10000 to 1.00E6 kbps | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |