Microchip Technology, Inc. Interface Transceiver IC VSC7427XJG-12

Description
IC TELECOM INTERFACE 26PORT Product overview: VSC7427XJG-12 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7427XJG-12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 26PORT Product overview: VSC7427XJG-12 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7427XJG-12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-VSC7427XJG-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC7427XJG-12
Interface Transceiver IC 702-VSC7427XJG-12
IC TELECOM INTERFACE 26PORT Product overview: VSC7427XJG-12 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7427XJG-12 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 26PORT Product overview: VSC7427XJG-12 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7427XJG-12 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - VSC7427XJG-12 - 902987-VSC7427XJG-12 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC7427XJG-12
902987-VSC7427XJG-12
Interface - Interface - Telecom - VSC7427XJG-12 902987-VSC7427XJG-12
Manufacturer: Microchip Technology Win Source Part Number: 902987-VSC7427XJG-12 Series: SparX™-III-26 Features: Telecom IC Ethernet Switch 672-HSBGA (27x27) Package: 672-BGA Package: Tray Mounting: Surface Mount Family Name: VSC7427 Categories: Integrated Circuits (ICs) Case / Package: 672-HSBGA (27x27) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 902987-VSC7427XJG-12
Series: SparX™-III-26
Features: Telecom IC Ethernet Switch 672-HSBGA (27x27)
Package: 672-BGA
Package: Tray
Mounting: Surface Mount
Family Name: VSC7427
Categories: Integrated Circuits (ICs)
Case / Package: 672-HSBGA (27x27)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Telecom - VSC7427XJG-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet Switch 672-HSBGA (27x27)

Telecom IC Ethernet Switch 672-HSBGA (27x27)

Buy Now
IC TELECOM INTERFACE 26PORT

IC TELECOM INTERFACE 26PORT

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC7427XJG-12
Integrated Circuits (ICs) - Interface - Telecom VSC7427XJG-12
IC TELECOM INTERFACE 26PORT

IC TELECOM INTERFACE 26PORT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-VSC7427XJG-12 902987-VSC7427XJG-12 VSC7427XJG-12 VSC7427XJG-12 VSC7427XJG-12
Product Name Interface Transceiver IC Interface - Interface - Telecom - VSC7427XJG-12 Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
SMD Interface Transceiver IC - 872-BGM13HBA9E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.6V ~ 3.1V
View Details
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4239SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details