Microchip Technology, Inc. Interface Transceiver IC VSC7425XJG-02

Description
IC TELECOM INTERFACE 672BGA Product overview: VSC7425XJG-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7425XJG-02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 672BGA Product overview: VSC7425XJG-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7425XJG-02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-VSC7425XJG-02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC7425XJG-02
Interface Transceiver IC 702-VSC7425XJG-02
IC TELECOM INTERFACE 672BGA Product overview: VSC7425XJG-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7425XJG-02 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 672BGA Product overview: VSC7425XJG-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7425XJG-02 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - VSC7425XJG-02 - 938838-VSC7425XJG-02 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC7425XJG-02
938838-VSC7425XJG-02
Interface - Interface - Telecom - VSC7425XJG-02 938838-VSC7425XJG-02
Manufacturer: Microchip Technology Win Source Part Number: 938838-VSC7425XJG-02 Series: SparX™-III-18 Features: Telecom IC Ethernet Switch 672-HSBGA (27x27) Package: Tray Package: 672-BGA Mounting: Surface Mount Family Name: VSC7425 Categories: Integrated Circuits (ICs) Case / Package: 672-HSBGA (27x27) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 938838-VSC7425XJG-02
Series: SparX™-III-18
Features: Telecom IC Ethernet Switch 672-HSBGA (27x27)
Package: Tray
Package: 672-BGA
Mounting: Surface Mount
Family Name: VSC7425
Categories: Integrated Circuits (ICs)
Case / Package: 672-HSBGA (27x27)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC7425XJG-02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC7425XJG-02
Integrated Circuits (ICs) - Interface - Telecom VSC7425XJG-02
IC TELECOM INTERFACE 672BGA

IC TELECOM INTERFACE 672BGA

Supplier's Site
Telecom - VSC7425XJG-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet Switch 672-HSBGA (27x27)

Telecom IC Ethernet Switch 672-HSBGA (27x27)

Buy Now
IC TELECOM INTERFACE 672BGA

IC TELECOM INTERFACE 672BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-VSC7425XJG-02 938838-VSC7425XJG-02 VSC7425XJG-02 VSC7425XJG-02 VSC7425XJG-02
Product Name Interface Transceiver IC Interface - Interface - Telecom - VSC7425XJG-02 Integrated Circuits (ICs) - Interface - Telecom Telecom Telecom
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 1V Other Other; 1V Other; 1V
Data Rate 10000 to 1.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C65634-28LTXCT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 5.25V
View Details
4 suppliers
Octal buffer/line driver; inverting; 3-state - 74AHCT240BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4051BPWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Modems - ICs and Modules - SI2415-D-FS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers