IC TELECOM INTERFACE 302TQFP Product overview: VSC7420XJQ-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7420XJQ-02 can be used for catalog matching and distributor lookup.
Win Source Part Number: 993251-VSC7420XJQ-02
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: SparX™-III-10um
Package: Tray
Number of Circuits: 1
Standard Package: 40
Mounting: SMD (SMT)
Function: Ethernet Switch
Interface: Serial
Voltage - Supply: 1V
Supplier Device Package: 302-TQFP (24x24)
ECCN: 5A991B1
Fake Threat In the Open Market: 73 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
IC TELECOM INTERFACE 302TQFP
IC TELECOM INTERFACE 302TQFP
Telecom IC Ethernet Switch 302-TQFP (24x24)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-VSC7420XJQ-02 | 993251-VSC7420XJQ-02 | VSC7420XJQ-02 | VSC7420XJQ-02 | VSC7420XJQ-02 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |