Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - VSC7346YHU-01 VSC7346YHU-01

Description
Manufacturer: Microchip Technology Win Source Part Number: 938836-VSC7346YHU-01 Series: * Features: Switch IC Channel Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 938836-VSC7346YHU-01 Series: * Features: Switch IC Channel Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC7346YHU-01 - 938836-VSC7346YHU-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC7346YHU-01
938836-VSC7346YHU-01
Interface - Interface - Analog Switches - Special Purpose - VSC7346YHU-01 938836-VSC7346YHU-01
Manufacturer: Microchip Technology Win Source Part Number: 938836-VSC7346YHU-01 Series: * Features: Switch IC Channel Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 938836-VSC7346YHU-01
Series: *
Features: Switch IC Channel
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - VSC7346YHU-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
VSC7346YHU-01
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose VSC7346YHU-01
IC MAC 12X1GBE TRIPLE SPEED FCBG

IC MAC 12X1GBE TRIPLE SPEED FCBG

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 938836-VSC7346YHU-01 VSC7346YHU-01
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC7346YHU-01 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-ADM8668FX-A12-G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Universal Bus Functions - 74ALVC16836ADGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 75126D - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
View Details