Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - VSC7344YHU-01 VSC7344YHU-01

Description
Manufacturer: Microchip Technology Win Source Part Number: 902985-VSC7344YHU-01 Series: * Features: Switch IC Channel Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 902985-VSC7344YHU-01 Series: * Features: Switch IC Channel Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC7344YHU-01 - 902985-VSC7344YHU-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC7344YHU-01
902985-VSC7344YHU-01
Interface - Interface - Analog Switches - Special Purpose - VSC7344YHU-01 902985-VSC7344YHU-01
Manufacturer: Microchip Technology Win Source Part Number: 902985-VSC7344YHU-01 Series: * Features: Switch IC Channel Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 902985-VSC7344YHU-01
Series: *
Features: Switch IC Channel
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - VSC7344YHU-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
VSC7344YHU-01
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose VSC7344YHU-01
IC MAC 24PORT SGMII/SERDES FCBGA

IC MAC 24PORT SGMII/SERDES FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 902985-VSC7344YHU-01 VSC7344YHU-01
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC7344YHU-01 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1337409-AM26C32CNS - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 200 kbps
View Details
3 suppliers
 - 29C10A-1JC - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260855-SI32170-B-FM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
4 suppliers