Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - VSC7331XVH VSC7331XVH

Description
Manufacturer: Microchip Technology Win Source Part Number: 938835-VSC7331XVH Series: * Features: Switch IC Channel Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 938835-VSC7331XVH Series: * Features: Switch IC Channel Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC7331XVH - 938835-VSC7331XVH - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC7331XVH
938835-VSC7331XVH
Interface - Interface - Analog Switches - Special Purpose - VSC7331XVH 938835-VSC7331XVH
Manufacturer: Microchip Technology Win Source Part Number: 938835-VSC7331XVH Series: * Features: Switch IC Channel Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 938835-VSC7331XVH
Series: *
Features: Switch IC Channel
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 938835-VSC7331XVH
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC7331XVH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Sensor Interface
View Details
Universal Bus Functions - 74ALVC16834ADGG,11-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261050-SI2415-D-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers