Microchip Technology, Inc. Interface - Interface - Telecom - VSC7227YKV-01 VSC7227YKV-01

Description
Manufacturer: Microchip Technology Win Source Part Number: 902983-VSC7227YKV-01 Features: Telecom IC Channel Extender Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 902983-VSC7227YKV-01 Features: Telecom IC Channel Extender Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC7227YKV-01 - 902983-VSC7227YKV-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC7227YKV-01
902983-VSC7227YKV-01
Interface - Interface - Telecom - VSC7227YKV-01 902983-VSC7227YKV-01
Manufacturer: Microchip Technology Win Source Part Number: 902983-VSC7227YKV-01 Features: Telecom IC Channel Extender Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 902983-VSC7227YKV-01
Features: Telecom IC Channel Extender
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 702-VSC7227YKV-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC7227YKV-01
Interface Transceiver IC 702-VSC7227YKV-01
IC TELECOM INTERFACE 12CHAN Product overview: VSC7227YKV-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7227YKV-01 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 12CHAN Product overview: VSC7227YKV-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7227YKV-01 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - VSC7227YKV-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC7227YKV-01
Integrated Circuits (ICs) - Interface - Telecom VSC7227YKV-01
IC TELECOM INTERFACE 12CHAN

IC TELECOM INTERFACE 12CHAN

Supplier's Site
Telecom - VSC7227YKV-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Channel Extender

Telecom IC Channel Extender

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 902983-VSC7227YKV-01 702-VSC7227YKV-01 VSC7227YKV-01 VSC7227YKV-01
Product Name Interface - Interface - Telecom - VSC7227YKV-01 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 1.2V Other Other; 1.2V
Pd 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260796-SI32260-C-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Interface - CODECs - AD1885JST - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details