Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose VSC3316YYP

Description
Win Source Part Number: 1028702-VSC3316YYP Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Advanced Signal Equalization Package: Tray Applications: Backplane, Telecommunications, Video Standard Package: 126 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 2.5V Number of Channels: 16 Supplier Device Package: 196-FCBGA (15x15) Alternative Parts (Cross-Reference): DS280DF810ABVT; DM3730CUSD100; AM3703CUS; ST6G3244MEBJR; MPC755CPX350LE; ECCN: 5A991B1 Fake Threat In the Open Market: 54 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC3316
Request a Quote Datasheet
Description
Win Source Part Number: 1028702-VSC3316YYP Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Advanced Signal Equalization Package: Tray Applications: Backplane, Telecommunications, Video Standard Package: 126 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 2.5V Number of Channels: 16 Supplier Device Package: 196-FCBGA (15x15) Alternative Parts (Cross-Reference): DS280DF810ABVT; DM3730CUSD100; AM3703CUS; ST6G3244MEBJR; MPC755CPX350LE; ECCN: 5A991B1 Fake Threat In the Open Market: 54 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC3316
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1028702-VSC3316YYP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1028702-VSC3316YYP
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1028702-VSC3316YYP
Win Source Part Number: 1028702-VSC3316YYP Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Advanced Signal Equalization Package: Tray Applications: Backplane, Telecommunications, Video Standard Package: 126 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 2.5V Number of Channels: 16 Supplier Device Package: 196-FCBGA (15x15) Alternative Parts (Cross-Reference): DS280DF810ABVT; DM3730CUSD100; AM3703CUS; ST6G3244MEBJR; MPC755CPX350LE; ECCN: 5A991B1 Fake Threat In the Open Market: 54 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC3316

Win Source Part Number: 1028702-VSC3316YYP
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: Advanced Signal Equalization
Package: Tray
Applications: Backplane, Telecommunications, Video
Standard Package: 126
Mounting: SMD (SMT)
Voltage - Supply, Single (V+): 2.5V
Number of Channels: 16
Supplier Device Package: 196-FCBGA (15x15)
Alternative Parts (Cross-Reference): DS280DF810ABVT; DM3730CUSD100; AM3703CUS; ST6G3244MEBJR; MPC755CPX350LE;
ECCN: 5A991B1
Fake Threat In the Open Market: 54 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: VSC3316

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - VSC3316YYP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
VSC3316YYP
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose VSC3316YYP
IC CROSSPOINT SWITCH 16X16

IC CROSSPOINT SWITCH 16X16

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1028702-VSC3316YYP VSC3316YYP
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CG7490AM - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Universal Bus Functions - 1727-74ALVCH162601DGG:1CT-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
2 suppliers
Interface Transceiver IC - 702-SI32192-A-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers