Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - VSC3312YP-01 VSC3312YP-01

Description
Manufacturer: Microchip Technology Win Source Part Number: 902977-VSC3312YP-01 Features: Switch IC Channel Package: Bulk Mounting: Surface Mount Family Name: VSC3312 Categories: Integrated Circuits (ICs) ECCN: 4A994J Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 902977-VSC3312YP-01 Features: Switch IC Channel Package: Bulk Mounting: Surface Mount Family Name: VSC3312 Categories: Integrated Circuits (ICs) ECCN: 4A994J Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC3312YP-01 - 902977-VSC3312YP-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC3312YP-01
902977-VSC3312YP-01
Interface - Interface - Analog Switches - Special Purpose - VSC3312YP-01 902977-VSC3312YP-01
Manufacturer: Microchip Technology Win Source Part Number: 902977-VSC3312YP-01 Features: Switch IC Channel Package: Bulk Mounting: Surface Mount Family Name: VSC3312 Categories: Integrated Circuits (ICs) ECCN: 4A994J Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 902977-VSC3312YP-01
Features: Switch IC Channel
Package: Bulk
Mounting: Surface Mount
Family Name: VSC3312
Categories: Integrated Circuits (ICs)
ECCN: 4A994J
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - VSC3312YP-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
VSC3312YP-01
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose VSC3312YP-01
IC INTERFACE CONTROLLER

IC INTERFACE CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 902977-VSC3312YP-01 VSC3312YP-01
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC3312YP-01 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CG7866AA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHC1G126GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD4067BE - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-DIP (0.600", 15.24mm)
View Details
2 suppliers
Interface - Modems - ICs and Modules - SI2434-D-FS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 16-SOIC
View Details
3 suppliers