Microchip Technology, Inc. Interface - Interface - Specialized - VSC3303XHV-01 VSC3303XHV-01

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176272-VSC3303XHV-0 1 Categories: Interface - Specialized Case / Package: FCBGA Alternative Parts (Cross-Reference): VSC3303XHV01; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 110 °C Supply Type: Single
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176272-VSC3303XHV-0 1 Categories: Interface - Specialized Case / Package: FCBGA Alternative Parts (Cross-Reference): VSC3303XHV01; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 110 °C Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - VSC3303XHV-01 - 1176272-VSC3303XHV-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - VSC3303XHV-01
1176272-VSC3303XHV-01
Interface - Interface - Specialized - VSC3303XHV-01 1176272-VSC3303XHV-01
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176272-VSC3303XHV-0 1 Categories: Interface - Specialized Case / Package: FCBGA Alternative Parts (Cross-Reference): VSC3303XHV01; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 110 °C Supply Type: Single

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176272-VSC3303XHV-01
Categories: Interface - Specialized
Case / Package: FCBGA
Alternative Parts (Cross-Reference): VSC3303XHV01;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 110 °C
Supply Type: Single

Buy Now
Interface Transceiver IC - 754-VSC3303XHV-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-VSC3303XHV-01
Interface Transceiver IC 754-VSC3303XHV-01
10/1/2014 - REPLACED BY VSC3303YHV-01 6.5 Gbps 4x4 Crosspoint Switch - Lead Free Product overview: VSC3303XHV-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-VSC3303XHV-01 can be used for catalog matching and distributor lookup.

10/1/2014 - REPLACED BY VSC3303YHV-01 6.5 Gbps 4x4 Crosspoint Switch - Lead Free Product overview: VSC3303XHV-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-VSC3303XHV-01 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1176272-VSC3303XHV-01 754-VSC3303XHV-01
Product Name Interface - Interface - Specialized - VSC3303XHV-01 Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F648/BLA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP24
View Details
2 suppliers
Power Switch ICs - 277019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1010-4B
Pins 4 #
View Details
Interface module - 289-402 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers