Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose VSC3172XJN-02

Description
Win Source Part Number: 1353581-VSC3172XJN-0 2 Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Temperature Range - Operating: 0°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tray Product Status: Obsolete Package / Case: 613-BBGA, FCBGA Supplier Device Package: 613-FCBGA (33x33) Mounting Type: Surface Mount HTSUS: 0000.00.0000 Applications: Video ECCN: OBSOLETE Number of Channels: 1 Voltage - Supply, Single (V+): 2.5V, 3.3V
Request a Quote Datasheet
Description
Win Source Part Number: 1353581-VSC3172XJN-0 2 Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Temperature Range - Operating: 0°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tray Product Status: Obsolete Package / Case: 613-BBGA, FCBGA Supplier Device Package: 613-FCBGA (33x33) Mounting Type: Surface Mount HTSUS: 0000.00.0000 Applications: Video ECCN: OBSOLETE Number of Channels: 1 Voltage - Supply, Single (V+): 2.5V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1353581-VSC3172XJN-02 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1353581-VSC3172XJN-02
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1353581-VSC3172XJN-02
Win Source Part Number: 1353581-VSC3172XJN-0 2 Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Temperature Range - Operating: 0°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tray Product Status: Obsolete Package / Case: 613-BBGA, FCBGA Supplier Device Package: 613-FCBGA (33x33) Mounting Type: Surface Mount HTSUS: 0000.00.0000 Applications: Video ECCN: OBSOLETE Number of Channels: 1 Voltage - Supply, Single (V+): 2.5V, 3.3V

Win Source Part Number: 1353581-VSC3172XJN-02
Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Temperature Range - Operating: 0°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tray
Product Status: Obsolete
Package / Case: 613-BBGA, FCBGA
Supplier Device Package: 613-FCBGA (33x33)
Mounting Type: Surface Mount
HTSUS: 0000.00.0000
Applications: Video
ECCN: OBSOLETE
Number of Channels: 1
Voltage - Supply, Single (V+): 2.5V, 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1353581-VSC3172XJN-02
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3205-D-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Serial interface - 750-652/040-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details