Microchip Technology, Inc. -500V P-Channel Enhancement-Mode MOSFET VP2450

Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Free from secondary breakdown Low power drive requirement Ease of paralleling Low CISS and fast switching speeds High input impedance and high gain Excellent thermal stability Integral source-to-drain diode
Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Free from secondary breakdown Low power drive requirement Ease of paralleling Low CISS and fast switching speeds High input impedance and high gain Excellent thermal stability Integral source-to-drain diode
Datasheet
Datasheet Summary
Powered by GS/AI

The VP2450 is a P-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high breakdown voltage, and fast switching speeds. It is available in TO-92 and SOT-89 packages, with maximum drain-to-source and drain-to-gate breakdown voltages of -500 V and a gate-to-source voltage rating of ±20 V. The device operates from -55°C to +150°C and features an integral source-drain diode, low on-state resistance (30 Ω at -10 V gate voltage), and a typical threshold voltage of -1.5 V to -3.5 V. It meets RoHS compliance and is characterized by high input impedance, low input capacitance (190 pF), and thermal stability without secondary breakdown. Thermal resistance is 132 °C/W for TO-92 and 133 °C/W for SOT-89.

Datasheet Summary
Powered by GS/AI

The VP2450 is a P-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high breakdown voltage, and fast switching speeds. It is available in TO-92 and SOT-89 packages, with maximum drain-to-source and drain-to-gate breakdown voltages of -500 V and a gate-to-source voltage rating of ±20 V. The device operates from -55°C to +150°C and features an integral source-drain diode, low on-state resistance (30 Ω at -10 V gate voltage), and a typical threshold voltage of -1.5 V to -3.5 V. It meets RoHS compliance and is characterized by high input impedance, low input capacitance (190 pF), and thermal stability without secondary breakdown. Thermal resistance is 132 °C/W for TO-92 and 133 °C/W for SOT-89.

Suppliers

Company
Product
Description
Supplier Links
-500V P-Channel Enhancement-Mode MOSFET - VP2450 - Microchip Technology, Inc.
Chandler, AZ, United States
-500V P-Channel Enhancement-Mode MOSFET
VP2450
-500V P-Channel Enhancement-Mode MOSFET VP2450
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Free from secondary breakdown Low power drive requirement Ease of paralleling Low CISS and fast switching speeds High input impedance and high gain Excellent thermal stability Integral source-to-drain diode

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

    • Free from secondary breakdown
    • Low power drive requirement
    • Ease of paralleling
    • Low CISS and fast switching speeds
    • High input impedance and high gain
    • Excellent thermal stability
    • Integral source-to-drain diode
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number VP2450
Product Name -500V P-Channel Enhancement-Mode MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details
 - LM5100CMYE/NOPB - Rochester Electronics
Specs
Package Type TSSOP8
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG75R090M1H - AIMBG75R090M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details