The VN3515L-G is an N-channel enhancement-mode vertical DMOS FET in a TO-92 package, designed for switching and amplifying applications requiring low threshold voltage and high input impedance. It has a drain-to-source breakdown voltage of 350 V, a maximum on-state resistance of 15 Ω at V GS = 4.5 V and I D = 100 mA, and a gate threshold voltage ranging from 0.6 V to 1.8 V. The device features an integral source-drain diode, operates from -55°C to +150°C, and is RoHS compliant. Its package dimensions comply with the TO-92 (L) standard, with a maximum height of 0.610 inches and lead spacing of 0.095 to 0.105 inches. Thermal resistance is 125 °C/W junction-to-ambient.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VN3515L-G P013 |
| Product Name | MOSFET |