The VN2450N3-G is an N-channel enhancement-mode vertical DMOS FET in a TO-92 package, rated for 500 V drain-to-source voltage and a maximum continuous drain current of 200 mA. It features a static drain-to-source on-state resistance of up to 13 Ω at 10 V gate-source voltage and 400 mA drain current, with a gate threshold voltage range of 1.5 to 4.0 V. The device is RoHS compliant and operates from -55°C to +150°C. It is designed for switching and amplifying applications requiring high input impedance and thermal stability.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VN2450N3-G P002 |
| Product Name | MOSFET |