Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2222NC VN2222NC

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103950-VN2222NC Power Dissipation: 1 W Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Continuous Drain Current (ID): 540 mA Drain to Source Breakdown Voltage: 220 V Drain to Source Resistance: 1.25 Ω
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103950-VN2222NC Power Dissipation: 1 W Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Continuous Drain Current (ID): 540 mA Drain to Source Breakdown Voltage: 220 V Drain to Source Resistance: 1.25 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2222NC - 1103950-VN2222NC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2222NC
1103950-VN2222NC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2222NC 1103950-VN2222NC
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103950-VN2222NC Power Dissipation: 1 W Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Continuous Drain Current (ID): 540 mA Drain to Source Breakdown Voltage: 220 V Drain to Source Resistance: 1.25 Ω

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103950-VN2222NC
Power Dissipation: 1 W
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Continuous Drain Current (ID): 540 mA
Drain to Source Breakdown Voltage: 220 V
Drain to Source Resistance: 1.25 Ω

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1103950-VN2222NC
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2222NC
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD18534KCS 60V N-Channel NexFET Power MOSFET - CSD18534KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0133 ohms
View Details
9 suppliers
Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
MOSFETs - 1220000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type E-line
View Details
FETs - Single - BUK6C3R3-75C,118 - 752437-BUK6C3R3-75C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 300000 milliwatts
View Details
4 suppliers