N-channel enhancement-mode vertical DMOS FET in a TO-92 package, rated for 60 V drain-to-source voltage and 1.5 A continuous drain current, with a static on-state resistance of up to 3.0 Ω at 10 V gate-source voltage. The device features a low threshold voltage (0.8 V to 2.0 V), low input capacitance (up to 50 pF), and an integral source-drain diode. It is RoHS compliant and housed in a 3-lead TO-92 case with dimensions up to 6.10 mm in height and 5.33 mm in width.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VN0606L-G P013 |
| Product Name | MOSFET |