Microchip Technology, Inc. 90V N-Channel Enhancement-Mode MOSFET VN0109

Description
This enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Free from secondary breakdown Low power drive requirement Ease of paralleling Low CISS and fast switching speeds Excellent thermal stability Integral source-drain diode High input impedance and high gain
Description
This enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Free from secondary breakdown Low power drive requirement Ease of paralleling Low CISS and fast switching speeds Excellent thermal stability Integral source-drain diode High input impedance and high gain
Datasheet
Datasheet Summary
Powered by GS/AI

The VN0109 is an N-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high breakdown voltage, and fast switching speeds. It is packaged in a TO-92 case, measuring 5.08 to 6.10 mm in length and 3.89 to 4.06 mm in width, with a pin spacing of 0.95 to 1.05 mm. The device has a drain-to-source breakdown voltage of 90 V, a maximum continuous drain current of 350 mA, and a static drain-to-source on-state resistance of 2.5 to 5.0 Ω at 10 V gate voltage. It features an integral source-drain diode, a gate-to-source voltage rating of ±20 V, and operates from -55°C to 150°C. The part is RoHS compliant and meets TO-92JEDEC standards. Thermal resistance is 132°C/W.

Datasheet Summary
Powered by GS/AI

The VN0109 is an N-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high breakdown voltage, and fast switching speeds. It is packaged in a TO-92 case, measuring 5.08 to 6.10 mm in length and 3.89 to 4.06 mm in width, with a pin spacing of 0.95 to 1.05 mm. The device has a drain-to-source breakdown voltage of 90 V, a maximum continuous drain current of 350 mA, and a static drain-to-source on-state resistance of 2.5 to 5.0 Ω at 10 V gate voltage. It features an integral source-drain diode, a gate-to-source voltage rating of ±20 V, and operates from -55°C to 150°C. The part is RoHS compliant and meets TO-92JEDEC standards. Thermal resistance is 132°C/W.

Suppliers

Company
Product
Description
Supplier Links
90V N-Channel Enhancement-Mode MOSFET - VN0109 - Microchip Technology, Inc.
Chandler, AZ, United States
90V N-Channel Enhancement-Mode MOSFET
VN0109
90V N-Channel Enhancement-Mode MOSFET VN0109
This enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Free from secondary breakdown Low power drive requirement Ease of paralleling Low CISS and fast switching speeds Excellent thermal stability Integral source-drain diode High input impedance and high gain

This enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

    • Free from secondary breakdown
    • Low power drive requirement
    • Ease of paralleling
    • Low CISS and fast switching speeds
    • Excellent thermal stability
    • Integral source-drain diode
    • High input impedance and high gain
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number VN0109
Product Name 90V N-Channel Enhancement-Mode MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139236P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
CSD25481F4 20V , P-Channel FemtoFET?MOSFET - CSD25481F4T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -10000 milliamps
View Details
9 suppliers