Texas Instruments CSD25481F4 20V , P-Channel FemtoFET?MOSFET CSD25481F4T

Description
20V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Description
20V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

20 V P-Channel FemtoFET™ MOSFET in a 0402 case size (1.0 mm × 0.6 mm) with a maximum height of 0.36 mm, optimized for load switching and battery applications. It features a drain-to-source on-resistance of 90 mΩ at VₒS = −4.5 V, a total gate charge of 913 pC, and integrates ESD protection rated at >4 kV HBM and >2 kV CDM. The device operates from −55 °C to 150 °C and meets RoHS standards.

Datasheet Summary
Powered by GS/AI

20 V P-Channel FemtoFET™ MOSFET in a 0402 case size (1.0 mm × 0.6 mm) with a maximum height of 0.36 mm, optimized for load switching and battery applications. It features a drain-to-source on-resistance of 90 mΩ at VₒS = −4.5 V, a total gate charge of 913 pC, and integrates ESD protection rated at >4 kV HBM and >2 kV CDM. The device operates from −55 °C to 150 °C and meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
CSD25481F4 20V , P-Channel FemtoFET?MOSFET - CSD25481F4T - Texas Instruments
Dallas, TX, United States
CSD25481F4 20V , P-Channel FemtoFET?MOSFET
CSD25481F4T
CSD25481F4 20V , P-Channel FemtoFET?MOSFET CSD25481F4T
20V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

20V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-37750-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37750-6-ND
Single FETs, MOSFETs 296-37750-6-ND
P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-37750-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37750-1-ND
Single FETs, MOSFETs 296-37750-1-ND
P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-37750-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37750-2-ND
Single FETs, MOSFETs 296-37750-2-ND
P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25481F4T - 1030677-CSD25481F4T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25481F4T
1030677-CSD25481F4T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25481F4T 1030677-CSD25481F4T
Manufacturer: Texas Instruments Win Source Part Number: 1030677-CSD25481F4T Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-PICOSTAR Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 0.91nC @ 4.5V Max Input Capacitance: 189pF @ 10V Maximum Gate-Source Voltage: -12V Maximum Rds On at Id,Vgs: 88 mOhm @ 500mA, 8V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030677-CSD25481F4T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-PICOSTAR
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 0.91nC @ 4.5V
Max Input Capacitance: 189pF @ 10V
Maximum Gate-Source Voltage: -12V
Maximum Rds On at Id,Vgs: 88 mOhm @ 500mA, 8V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-CSD25481F4T
MOSFET Transistor 278-CSD25481F4T
P-Ch JFET, 3-Pin, 105mΩ, 150°C Product overview: CSD25481F4T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25481F4T can be used for catalog matching and distributor lookup.

P-Ch JFET, 3-Pin, 105mΩ, 150°C Product overview: CSD25481F4T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25481F4T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CSD25481F4T - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, -2.5A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET

Small Signal Field-Effect Transistor, -2.5A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD25481F4T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD25481F4T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD25481F4T
MOSFET P-CH 20V 2.5A 3PICOSTAR

MOSFET P-CH 20V 2.5A 3PICOSTAR

Supplier's Site
Mosfet, P-Channel, -20V, -2.5A, Lga-3; Transistor Polarity Texas Instruments - 26AJ5585 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Channel, -20V, -2.5A, Lga-3; Transistor Polarity Texas Instruments
26AJ5585
Mosfet, P-Channel, -20V, -2.5A, Lga-3; Transistor Polarity Texas Instruments 26AJ5585
MOSFET, P-CHANNEL, -20V, -2.5A, LGA-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.075ohm; Rds(on) Test Voltage Vgs:-8V; Threshold Voltage Vgs:-950mV; PowerRoHS Compliant: Yes

MOSFET, P-CHANNEL, -20V, -2.5A, LGA-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.075ohm; Rds(on) Test Voltage Vgs:-8V; Threshold Voltage Vgs:-950mV; PowerRoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - CSD25481F4T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD25481F4T
Single FETs, MOSFETs CSD25481F4T
MOSFET P-CH 20V 2.5A 3PICOSTAR

MOSFET P-CH 20V 2.5A 3PICOSTAR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V ,PCh FemtoFET MOSFET

MOSFET 20V ,PCh FemtoFET MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD25481F4T 296-37750-6-ND 1030677-CSD25481F4T 278-CSD25481F4T CSD25481F4T CSD25481F4T 26AJ5585 CSD25481F4T CSD25481F4T
Product Name CSD25481F4 20V , P-Channel FemtoFET?MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25481F4T MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Channel, -20V, -2.5A, Lga-3; Transistor Polarity Texas Instruments Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS -20 volts 20 volts 20 volts
IDSS -10000 milliamps -2500 milliamps 2500 milliamps
VGS(off) -12 volts
rDS(on) 0.1050 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data