MICROCHIP TECHNOLOGY, INC.
UVD50SC -- ATTENUATORS
Microchip Technology, Inc.
Attenuators
UVD50SC
Description
RF Attenuators
-
Quarktwin Technology Ltd.
Description
RF Attenuators
Suppliers
RF and Wireless - Attenuators
UVD50SC
Supplier's Site
Technical Specifications
|
Product Category
|
RF Attenuators |
RF Attenuators |
|
Product Number
|
UVD50SC |
UVD50SC |
|
Product Name
|
Attenuators |
RF and Wireless - Attenuators |
|
Attenuator Type
|
Fixed
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Attenuator Type
Variable
Frequency
1.00E-3 to 0.4000 GHz
Insertion Loss
2.5 dB
View Details
Attenuation
33 dB
Package Type
12-WFQFN Exposed Pad
View Details
Attenuator Type
Variable
Frequency
0.0 to 3 GHz
VSWR
1.2 :1
View Details