The USB4640I-HZH-03 is a high-speed inter-chip USB 2.0 hub and flash media controller from Microchip, designed for efficient chip-to-chip communication. It features an upstream HSIC port compliant with HSIC 1.0 and two downstream ports that adhere to the USB 2.0 specification, allowing for data transfer rates up to 480 Mb/s. The device supports various flash media formats, including Secure Digital (SD), MultiMediaCard (MMC), Memory Stick (MS), and xD-Picture Card, enabling read/write capabilities. This product is equipped with advanced features such as flexible port mapping, programmable USB differential-pair pin locations for easier PCB design, and programmable signal drive strength to enhance signal integrity. It operates within a commercial temperature range of 0°C to +70°C or an industrial range of -40°C to +85°C, making it suitable for a variety of applications, including mobile devices, printers, and industrial products. The USB4640I-HZH-03 is housed in a 48-pin QFN package and is RoHS compliant, ensuring it meets environmental standards.
Manufacturer: Microchip Technology
Win Source Part Number: 902339-USB4640I-HZH-
Features: Cell Phones, GPS, PCs, Printers, Set-Top Boxes Interface 48-QFN (7x7)
Package: Tray
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: USB4640
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC INTERFACE SPECIALIZED 48QFN
USB Interface IC HIGH SPD INTER-CHIP HSIC USB 2.0 HUB
Cell Phones, GPS, PCs, Printers, Set-Top Boxes Interface 48-QFN (7x7)
IC INTERFACE SPECIALIZED 48QFN
USB PERIPHERAL CONTROLLER W/ HUB, 480MBPS, QFN; USB IC Type:USB Hub and Flash Media Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:48Pins; Data Rate:480Mbps RoHS Compliant: Yes
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 902339-USB4640I-HZH-03 | USB4640I-HZH-03 | USB4640I-HZH-03 | USB4640I-HZH-03 | USB4640I-HZH-03 | 70W1055 |
| Product Name | Interface - Interface - Specialized - USB4640I-HZH-03 | Interface - Specialized | USB Interface IC | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Usb Peripheral Controller W/ Hub, 480Mbps, Qfn; Usb Ic Type Microchip |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Package Type | 48-QFN (7x7) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | QFN | ||
| Features | RoHS | RoHS | RoHS | |||
| Data Rate | 480000 to ? kbps | 480000 kbps |