Microchip Technology, Inc. Interface - Interface - Specialized - USB4640-HZH-03 USB4640-HZH-03

Description
Manufacturer: Microchip Technology Win Source Part Number: 142009-USB4640-HZH-0 3 Packaging: Tray Applications: Cell Phones, GPS, PCs, Printers, Set-Top Boxes Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 142009-USB4640-HZH-0 3 Packaging: Tray Applications: Cell Phones, GPS, PCs, Printers, Set-Top Boxes Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - USB4640-HZH-03 - 142009-USB4640-HZH-03 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - USB4640-HZH-03
142009-USB4640-HZH-03
Interface - Interface - Specialized - USB4640-HZH-03 142009-USB4640-HZH-03
Manufacturer: Microchip Technology Win Source Part Number: 142009-USB4640-HZH-0 3 Packaging: Tray Applications: Cell Phones, GPS, PCs, Printers, Set-Top Boxes Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 142009-USB4640-HZH-03
Packaging: Tray
Applications: Cell Phones, GPS, PCs, Printers, Set-Top Boxes
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-QFN (7x7)
Supply Voltage - Operating: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
USB4640-HZH-03
USB Interface IC USB4640-HZH-03
USB Interface IC Hi-Speed USB 2.0 Hub Flash Control

USB Interface IC Hi-Speed USB 2.0 Hub Flash Control

Buy Now Datasheet
Interface - Specialized - USB4640-HZH-03 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
USB4640-HZH-03
Interface - Specialized USB4640-HZH-03
IC INTERFACE SPECIALIZED 48QFN

IC INTERFACE SPECIALIZED 48QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - USB4640-HZH-03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
USB4640-HZH-03
Integrated Circuits (ICs) - Interface - Specialized USB4640-HZH-03
IC INTERFACE SPECIALIZED 48QFN

IC INTERFACE SPECIALIZED 48QFN

Supplier's Site
Specialized - USB4640-HZH-03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
USB4640-HZH-03
Specialized USB4640-HZH-03
Cell Phones, GPS, PCs, Printers, Set-Top Boxes Interface 48-QFN (7x7)

Cell Phones, GPS, PCs, Printers, Set-Top Boxes Interface 48-QFN (7x7)

Buy Now Datasheet
Specialized USB4640-HZH-03
IC INTERFACE SPECIALIZED 48QFN

IC INTERFACE SPECIALIZED 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 142009-USB4640-HZH-03 USB4640-HZH-03 USB4640-HZH-03 USB4640-HZH-03 USB4640-HZH-03 USB4640-HZH-03
Product Name Interface - Interface - Specialized - USB4640-HZH-03 USB Interface IC Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized
Supply Voltage Other; 1.8V Other Other; 1.8V Other; 1.8V
Package Type 48-QFN (7x7) QFN-48 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface - Specialized - PDI1284P11DGG,512 - Lingto Electronic Limited
Specs
Technology Parallel
Device Type Sensor Interface
Package Type SSOP; 48-TSSOP
View Details
3 suppliers
Interface module - 289-725 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details