Microchip Technology, Inc. Interface - Interface - Specialized - USB3500-ABZJ USB3500-ABZJ

Description
Manufacturer: Microchip Technology Win Source Part Number: 1278334-USB3500-ABZJ Packaging: Tray Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 56-QFN (8x8) Manufacturer Homepage: www.smsc.com Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: USB3500 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1278334-USB3500-ABZJ Packaging: Tray Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 56-QFN (8x8) Manufacturer Homepage: www.smsc.com Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: USB3500 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - USB3500-ABZJ - 1278334-USB3500-ABZJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - USB3500-ABZJ
1278334-USB3500-ABZJ
Interface - Interface - Specialized - USB3500-ABZJ 1278334-USB3500-ABZJ
Manufacturer: Microchip Technology Win Source Part Number: 1278334-USB3500-ABZJ Packaging: Tray Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 56-QFN (8x8) Manufacturer Homepage: www.smsc.com Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: USB3500 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 1278334-USB3500-ABZJ
Packaging: Tray
Mounting Style: SMD
Categories: Integrated Circuits
Supplier Device Package: 56-QFN (8x8)
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: USB3500
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)

Buy Now
Usb Host/transceiver, 480Mbps, Qfn-56; Usb Ic Type Microchip - 70W1034 - Newark, An Avnet Company
Chicago, IL, United States
Usb Host/transceiver, 480Mbps, Qfn-56; Usb Ic Type Microchip
70W1034
Usb Host/transceiver, 480Mbps, Qfn-56; Usb Ic Type Microchip 70W1034
USB HOST/TRANSCEIVER, 480MBPS, QFN-56; USB IC Type:USB PHY Transceiver; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:56Pins; Data Rate:480Mbps; No. of Ports:1 Port RoHS Compliant: Yes

USB HOST/TRANSCEIVER, 480MBPS, QFN-56; USB IC Type:USB PHY Transceiver; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:56Pins; Data Rate:480Mbps; No. of Ports:1 Port RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized - USB3500-ABZJ - ODG (Origin Data Global)
Shenzhen, China
Specialized
USB3500-ABZJ
Specialized USB3500-ABZJ
IC INTERFACE SPECIALIZED 56QFN

IC INTERFACE SPECIALIZED 56QFN

Supplier's Site Datasheet
USB Interface IC - USB3500-ABZJ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
USB3500-ABZJ
USB Interface IC USB3500-ABZJ
USB Interface IC USB 2.0 PHY UTMI

USB Interface IC USB 2.0 PHY UTMI

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
USB3500-ABZJ
Integrated Circuits (ICs) - Interface - Specialized USB3500-ABZJ
IC INTERFACE SPECIALIZED 56QFN

IC INTERFACE SPECIALIZED 56QFN

Supplier's Site
Shenzhen, China
Interface - Specialized
USB3500-ABZJ
Interface - Specialized USB3500-ABZJ
IC INTERFACE SPECIALIZED 56QFN

IC INTERFACE SPECIALIZED 56QFN

Supplier's Site Datasheet
Specialized - USB3500-ABZJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
USB3500-ABZJ
Specialized USB3500-ABZJ
Interface 56-QFN (8x8)

Interface 56-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1278334-USB3500-ABZJ 70W1034 USB3500-ABZJ USB3500-ABZJ USB3500-ABZJ USB3500-ABZJ USB3500-ABZJ
Product Name Interface - Interface - Specialized - USB3500-ABZJ Usb Host/transceiver, 480Mbps, Qfn-56; Usb Ic Type Microchip Specialized USB Interface IC Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Technology USB
Features RoHS RoHS RoHS
Supply Voltage Other; 3V
Data Rate 480000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1906263 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver; Transmitter; Transmitter
Features RoHS
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88687013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4067BT,653 - 920165-HEF4067BT,653 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 24-SO
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260834-SI32280-A-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers