Win Source Part Number: 1001061-USB3343-CP
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: RapidCharge Anywhere™
Type: Transceiver
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 150 mV
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: USB3343
IC TRANSCEIVER 1/1 24QFN Product overview: USB3343-CP from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3343-CP can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1 24QFN
USB Interface IC USB ULPI Transceiver
IC TRANSCEIVER 1/1 24QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1001061-USB3343-CP | 710-USB3343-CP | USB3343-CP | USB3343-CP | USB3343-CP |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Interface Transceiver IC | Drivers, Receivers, Transceivers | USB Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | RoHS | RoHS | |||
| Data Rate | 480000 kbps | 480000 to ? kbps |