IC TRANSCEIVER 1/1 24QFN Product overview: USB3343-CP-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3343-CP-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 036169-USB3343-CP-TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 150mV
Family Name: USB3343
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): ISP1507ABS; MAX3301EETJ+TGH7; ISP1507B1HNTM; ISP1507ABS,118;
Introduction Date: August 27, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER 1/1 24QFN
IC TRANSCEIVER 1/1 24QFN
USB Interface IC Hi-Speed USB 2.0 flexPWR 26Mhz XTAL
USB OTG/ULPI TRANSCEIVER, USB 2.0, QFN24; USB IC Type:USB OTG Transceiver with ULPI Transceiver; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:24Pins; Data Rate:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-USB3343-CP-TR | 036169-USB3343-CP-TR | USB3343-CP-TR | USB3343-CP-TR | USB3343-CP-TR | 41AH8637 |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - USB3343-CP-TR | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | USB Interface IC | Usb Otg/ulpi Transceiver, Usb 2.0, Qfn24; Usb Ic Type Microchip |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |||
| Data Rate | 480000 kbps | 480000 to ? kbps | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |