IC TRANSCEIVER 1/1 32QFN Product overview: USB3340-EZK from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3340-EZK can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 089163-USB3340-EZK
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 150mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Communications & Networking, Audio, Imaging, Video & Vision, Consumer Electronics
USB Interface IC USB ULPI TRANSCEIVER
IC TRANSCEIVER 1/1 32QFN
USB ULPI TRANSCEIVER, 480MBPS, QFN-32; USB IC Type:USB PHY Transceiver; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:32Pins; Data Rate:480Mbps; No. of Ports:1 Port RoHS Compliant: Yes
IC TRANSCEIVER 1/1 32QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-USB3340-EZK | 089163-USB3340-EZK | USB3340-EZK | USB3340-EZK | 70W1027 | USB3340-EZK |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - USB3340-EZK | USB Interface IC | Drivers, Receivers, Transceivers | Usb Ulpi Transceiver, 480Mbps, Qfn-32; Usb Ic Type Microchip | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |||
| Data Rate | 480000 kbps | 480000 to ? kbps | 480000 kbps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |